Vishay Intertechnology, Inc. Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F3010RC02

Description
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER65F3010RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER65F3010RC02
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F3010RC02
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER65F3010RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3010RC02-ND
Chassis Mount Resistors RER65F3010RC02-ND
301 Ohms ±1% 10W Wirewound Chassis Mount Resistor

301 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3010RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3010RC02
Chassis Mount Resistors RER65F3010RC02
RES CHAS MNT 301 OHM 1% 10W

RES CHAS MNT 301 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3010RC02 RER65F3010RC02-ND RER65F3010RC02
Product Name Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1623773-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers