Vishay Intertechnology, Inc. RES 2.87 OHM 10W 1% AXIAL LUGS RER65F2R87RCSL

Description
RES 2.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87 OHM 10W 1% AXIAL LUGS - RER65F2R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 10W 1% AXIAL LUGS
RER65F2R87RCSL
RES 2.87 OHM 10W 1% AXIAL LUGS RER65F2R87RCSL
RES 2.87ohm 10W 1% AXIAL LUGS

RES 2.87ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R87RCSL-ND
Chassis Mount Resistors RER65F2R87RCSL-ND
2.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R87RCSL
Chassis Mount Resistors RER65F2R87RCSL
RES CHAS MNT 2.87 OHM 1% 10W

RES CHAS MNT 2.87 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R87RCSL RER65F2R87RCSL-ND RER65F2R87RCSL
Product Name RES 2.87 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details