Vishay Intertechnology, Inc. RES 2.87 OHM 10W 1% AXIAL LUGS RER65F2R87RC02

Description
RES 2.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87 OHM 10W 1% AXIAL LUGS - RER65F2R87RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 10W 1% AXIAL LUGS
RER65F2R87RC02
RES 2.87 OHM 10W 1% AXIAL LUGS RER65F2R87RC02
RES 2.87ohm 10W 1% AXIAL LUGS

RES 2.87ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R87RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R87RC02-ND
Chassis Mount Resistors RER65F2R87RC02-ND
2.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2R87RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R87RC02
Chassis Mount Resistors RER65F2R87RC02
RES CHAS MNT 2.87 OHM 1% 10W

RES CHAS MNT 2.87 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R87RC02 RER65F2R87RC02-ND RER65F2R87RC02
Product Name RES 2.87 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details