Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2R74RCSL

Description
2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2R74RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R74RCSL-ND
Chassis Mount Resistors RER65F2R74RCSL-ND
2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.74 OHM 10W 1% AXIAL LUGS - RER65F2R74RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 10W 1% AXIAL LUGS
RER65F2R74RCSL
RES 2.74 OHM 10W 1% AXIAL LUGS RER65F2R74RCSL
RES 2.74ohm 10W 1% AXIAL LUGS

RES 2.74ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R74RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R74RCSL
Chassis Mount Resistors RER65F2R74RCSL
RES CHAS MNT 2.74 OHM 1% 10W

RES CHAS MNT 2.74 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R74RCSL-ND RER65F2R74RCSL RER65F2R74RCSL
Product Name Chassis Mount Resistors RES 2.74 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details