Vishay Intertechnology, Inc. RES 2.74 OHM 10W 1% AXIAL LUGS RER65F2R74PCSL

Description
RES 2.74ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.74ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 10W 1% AXIAL LUGS - RER65F2R74PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 10W 1% AXIAL LUGS
RER65F2R74PCSL
RES 2.74 OHM 10W 1% AXIAL LUGS RER65F2R74PCSL
RES 2.74ohm 10W 1% AXIAL LUGS

RES 2.74ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R74PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R74PCSL-ND
Chassis Mount Resistors RER65F2R74PCSL-ND
2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2R74PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R74PCSL
Chassis Mount Resistors RER65F2R74PCSL
RES CHAS MNT 2.74 OHM 1% 10W

RES CHAS MNT 2.74 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R74PCSL RER65F2R74PCSL-ND RER65F2R74PCSL
Product Name RES 2.74 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers