Vishay Intertechnology, Inc. RES 2.74 OHM 10W 1% AXIAL LUGS RER65F2R74PC02

Description
RES 2.74ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.74ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 10W 1% AXIAL LUGS - RER65F2R74PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 10W 1% AXIAL LUGS
RER65F2R74PC02
RES 2.74 OHM 10W 1% AXIAL LUGS RER65F2R74PC02
RES 2.74ohm 10W 1% AXIAL LUGS

RES 2.74ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R74PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R74PC02-ND
Chassis Mount Resistors RER65F2R74PC02-ND
2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2R74PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R74PC02
Chassis Mount Resistors RER65F2R74PC02
RES CHAS MNT 2.74 OHM 1% 10W

RES CHAS MNT 2.74 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R74PC02 RER65F2R74PC02-ND RER65F2R74PC02
Product Name RES 2.74 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details