The RER65F2R61RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. This model has a power rating of 10 watts at 25 °C and a resistance range of 0.1 to 5.62 kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a minimum insulation resistance of 10,000 MΩ when dry. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking durable components for demanding environments.
RES 2.61ohm 10W 1% AXIAL LUGS
2.61 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 2.61 OHM 1% 10W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65F2R61RCSL | RER65F2R61RCSL-ND | RER65F2R61RCSL |
| Product Name | RES 2.61 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 2.61 ohms | 2.61 ohms | 2.61 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | 10 watts |
| Configuration | Single Resistor |