Vishay Intertechnology, Inc. RES 2.55 OHM 10W 1% AXIAL LUGS RER65F2R55RCSL

Description
RES 2.55ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.55ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 10W 1% AXIAL LUGS - RER65F2R55RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 10W 1% AXIAL LUGS
RER65F2R55RCSL
RES 2.55 OHM 10W 1% AXIAL LUGS RER65F2R55RCSL
RES 2.55ohm 10W 1% AXIAL LUGS

RES 2.55ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R55RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R55RCSL-ND
Chassis Mount Resistors RER65F2R55RCSL-ND
2.55 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.55 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2R55RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R55RCSL
Chassis Mount Resistors RER65F2R55RCSL
RES CHAS MNT 2.55 OHM 1% 10W

RES CHAS MNT 2.55 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R55RCSL RER65F2R55RCSL-ND RER65F2R55RCSL
Product Name RES 2.55 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details