Vishay Intertechnology, Inc. RES 2.49 OHM 10W 1% AXIAL LUGS RER65F2R49RC02

Description
RES 2.49ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.49ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 10W 1% AXIAL LUGS - RER65F2R49RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 10W 1% AXIAL LUGS
RER65F2R49RC02
RES 2.49 OHM 10W 1% AXIAL LUGS RER65F2R49RC02
RES 2.49ohm 10W 1% AXIAL LUGS

RES 2.49ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R49RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R49RC02
Chassis Mount Resistors RER65F2R49RC02
RES CHAS MNT 2.49 OHM 1% 10W

RES CHAS MNT 2.49 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER65F2R49RC02 RER65F2R49RC02
Product Name RES 2.49 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3AR12JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details