Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2R43RCSL

Description
2.43 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.43 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2R43RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R43RCSL-ND
Chassis Mount Resistors RER65F2R43RCSL-ND
2.43 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.43 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.43 OHM 10W 1% AXIAL LUGS - RER65F2R43RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 10W 1% AXIAL LUGS
RER65F2R43RCSL
RES 2.43 OHM 10W 1% AXIAL LUGS RER65F2R43RCSL
RES 2.43ohm 10W 1% AXIAL LUGS

RES 2.43ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R43RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R43RCSL
Chassis Mount Resistors RER65F2R43RCSL
RES CHAS MNT 2.43 OHM 1% 10W

RES CHAS MNT 2.43 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R43RCSL-ND RER65F2R43RCSL RER65F2R43RCSL
Product Name Chassis Mount Resistors RES 2.43 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details