Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2R43RC02

Description
2.43 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.43 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2R43RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R43RC02-ND
Chassis Mount Resistors RER65F2R43RC02-ND
2.43 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.43 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.43 OHM 10W 1% AXIAL LUGS - RER65F2R43RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 10W 1% AXIAL LUGS
RER65F2R43RC02
RES 2.43 OHM 10W 1% AXIAL LUGS RER65F2R43RC02
RES 2.43ohm 10W 1% AXIAL LUGS

RES 2.43ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R43RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R43RC02
Chassis Mount Resistors RER65F2R43RC02
RES CHAS MNT 2.43 OHM 1% 10W

RES CHAS MNT 2.43 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R43RC02-ND RER65F2R43RC02 RER65F2R43RC02
Product Name Chassis Mount Resistors RES 2.43 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details