Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2R37PC02

Description
2.37 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.37 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2R37PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R37PC02-ND
Chassis Mount Resistors RER65F2R37PC02-ND
2.37 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.37 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.37 OHM 10W 1% AXIAL LUGS - RER65F2R37PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 10W 1% AXIAL LUGS
RER65F2R37PC02
RES 2.37 OHM 10W 1% AXIAL LUGS RER65F2R37PC02
RES 2.37ohm 10W 1% AXIAL LUGS

RES 2.37ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R37PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R37PC02
Chassis Mount Resistors RER65F2R37PC02
RES CHAS MNT 2.37 OHM 1% 10W

RES CHAS MNT 2.37 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R37PC02-ND RER65F2R37PC02 RER65F2R37PC02
Product Name Chassis Mount Resistors RES 2.37 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details