Vishay Intertechnology, Inc. RES 2.32 OHM 10W 1% AXIAL LUGS RER65F2R32RCSL

Description
RES 2.32ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.32ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32 OHM 10W 1% AXIAL LUGS - RER65F2R32RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 10W 1% AXIAL LUGS
RER65F2R32RCSL
RES 2.32 OHM 10W 1% AXIAL LUGS RER65F2R32RCSL
RES 2.32ohm 10W 1% AXIAL LUGS

RES 2.32ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R32RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R32RCSL-ND
Chassis Mount Resistors RER65F2R32RCSL-ND
2.32 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.32 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2R32RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R32RCSL
Chassis Mount Resistors RER65F2R32RCSL
RES CHAS MNT 2.32 OHM 1% 10W

RES CHAS MNT 2.32 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R32RCSL RER65F2R32RCSL-ND RER65F2R32RCSL
Product Name RES 2.32 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers