Vishay Intertechnology, Inc. RES 2.21 OHM 10W 1% AXIAL LUGS RER65F2R21RCSL

Description
RES 2.21ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.21ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 10W 1% AXIAL LUGS - RER65F2R21RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 10W 1% AXIAL LUGS
RER65F2R21RCSL
RES 2.21 OHM 10W 1% AXIAL LUGS RER65F2R21RCSL
RES 2.21ohm 10W 1% AXIAL LUGS

RES 2.21ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R21RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R21RCSL-ND
Chassis Mount Resistors RER65F2R21RCSL-ND
2.21 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.21 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2R21RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R21RCSL
Chassis Mount Resistors RER65F2R21RCSL
RES CHAS MNT 2.21 OHM 1% 10W

RES CHAS MNT 2.21 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R21RCSL RER65F2R21RCSL-ND RER65F2R21RCSL
Product Name RES 2.21 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details