Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2R15RCSL

Description
2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2R15RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R15RCSL-ND
Chassis Mount Resistors RER65F2R15RCSL-ND
2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.15 OHM 10W 1% AXIAL LUGS - RER65F2R15RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 10W 1% AXIAL LUGS
RER65F2R15RCSL
RES 2.15 OHM 10W 1% AXIAL LUGS RER65F2R15RCSL
RES 2.15ohm 10W 1% AXIAL LUGS

RES 2.15ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R15RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R15RCSL
Chassis Mount Resistors RER65F2R15RCSL
RES CHAS MNT 2.15 OHM 1% 10W

RES CHAS MNT 2.15 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R15RCSL-ND RER65F2R15RCSL RER65F2R15RCSL
Product Name Chassis Mount Resistors RES 2.15 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 4-1625963-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details