2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Res Wirewound 2.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RES CHAS MNT 2.15 OHM 1% 10W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65F2R15RC02-ND | RER65F2R15RC02 | RER65F2R15RC02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 2.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 2.15 ohms | 2.15 ohms |