Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2R15PCSL

Description
2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2R15PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R15PCSL-ND
Chassis Mount Resistors RER65F2R15PCSL-ND
2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.15 OHM 10W 1% AXIAL LUGS - RER65F2R15PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 10W 1% AXIAL LUGS
RER65F2R15PCSL
RES 2.15 OHM 10W 1% AXIAL LUGS RER65F2R15PCSL
RES 2.15ohm 10W 1% AXIAL LUGS

RES 2.15ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R15PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R15PCSL
Chassis Mount Resistors RER65F2R15PCSL
RES CHAS MNT 2.15 OHM 1% 10W

RES CHAS MNT 2.15 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R15PCSL-ND RER65F2R15PCSL RER65F2R15PCSL
Product Name Chassis Mount Resistors RES 2.15 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers