Vishay Intertechnology, Inc. RES 2.94K OHM 10W 1% AXIAL LUGS RER65F2941RC02

Description
RES 2.94Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.94Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 10W 1% AXIAL LUGS - RER65F2941RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 10W 1% AXIAL LUGS
RER65F2941RC02
RES 2.94K OHM 10W 1% AXIAL LUGS RER65F2941RC02
RES 2.94Kohm 10W 1% AXIAL LUGS

RES 2.94Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2941RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2941RC02-ND
Chassis Mount Resistors RER65F2941RC02-ND
2.94 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.94 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2941RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2941RC02
Chassis Mount Resistors RER65F2941RC02
RES CHAS MNT 2.94K OHM 1% 10W

RES CHAS MNT 2.94K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2941RC02 RER65F2941RC02-ND RER65F2941RC02
Product Name RES 2.94K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers