Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2940RCSL

Description
294 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
294 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2940RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2940RCSL-ND
Chassis Mount Resistors RER65F2940RCSL-ND
294 Ohms ±1% 10W Wirewound Chassis Mount Resistor

294 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 294 OHM 10W 1% AXIAL LUGS - RER65F2940RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 10W 1% AXIAL LUGS
RER65F2940RCSL
RES 294 OHM 10W 1% AXIAL LUGS RER65F2940RCSL
RES 294ohm 10W 1% AXIAL LUGS

RES 294ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2940RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2940RCSL
Chassis Mount Resistors RER65F2940RCSL
RES CHAS MNT 294 OHM 1% 10W

RES CHAS MNT 294 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2940RCSL-ND RER65F2940RCSL RER65F2940RCSL
Product Name Chassis Mount Resistors RES 294 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details