Vishay Intertechnology, Inc. Res Wirewound 28.7 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F28R7RC02

Description
Res Wirewound 28.7 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 28.7 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28.7 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F28R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28.7 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F28R7RC02
Res Wirewound 28.7 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F28R7RC02
Res Wirewound 28.7 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 28.7 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F28R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F28R7RC02-ND
Chassis Mount Resistors RER65F28R7RC02-ND
28.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

28.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F28R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F28R7RC02
Chassis Mount Resistors RER65F28R7RC02
RES CHAS MNT 28.7 OHM 1% 10W

RES CHAS MNT 28.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F28R7RC02 RER65F28R7RC02-ND RER65F28R7RC02
Product Name Res Wirewound 28.7 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details