Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F28R0RCSL

Description
28 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
28 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F28R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F28R0RCSL-ND
Chassis Mount Resistors RER65F28R0RCSL-ND
28 Ohms ±1% 10W Wirewound Chassis Mount Resistor

28 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 28 OHM 10W 1% AXIAL LUGS - RER65F28R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 10W 1% AXIAL LUGS
RER65F28R0RCSL
RES 28 OHM 10W 1% AXIAL LUGS RER65F28R0RCSL
RES 28ohm 10W 1% AXIAL LUGS

RES 28ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F28R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F28R0RCSL
Chassis Mount Resistors RER65F28R0RCSL
RES CHAS MNT 28 OHM 1% 10W

RES CHAS MNT 28 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F28R0RCSL-ND RER65F28R0RCSL RER65F28R0RCSL
Product Name Chassis Mount Resistors RES 28 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers