Vishay Intertechnology, Inc. RES 287 OHM 10W 1% AXIAL LUGS RER65F2870RCSL

Description
RES 287ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 287ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 10W 1% AXIAL LUGS - RER65F2870RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 10W 1% AXIAL LUGS
RER65F2870RCSL
RES 287 OHM 10W 1% AXIAL LUGS RER65F2870RCSL
RES 287ohm 10W 1% AXIAL LUGS

RES 287ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2870RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2870RCSL-ND
Chassis Mount Resistors RER65F2870RCSL-ND
287 Ohms ±1% 10W Wirewound Chassis Mount Resistor

287 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2870RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2870RCSL
Chassis Mount Resistors RER65F2870RCSL
RES CHAS MNT 287 OHM 1% 10W

RES CHAS MNT 287 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2870RCSL RER65F2870RCSL-ND RER65F2870RCSL
Product Name RES 287 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details