Vishay Intertechnology, Inc. RES 280 OHM 10W 1% AXIAL LUGS RER65F2800RC02

Description
RES 280ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 280ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 10W 1% AXIAL LUGS - RER65F2800RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 10W 1% AXIAL LUGS
RER65F2800RC02
RES 280 OHM 10W 1% AXIAL LUGS RER65F2800RC02
RES 280ohm 10W 1% AXIAL LUGS

RES 280ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2800RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2800RC02-ND
Chassis Mount Resistors RER65F2800RC02-ND
280 Ohms ±1% 10W Wirewound Chassis Mount Resistor

280 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2800RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2800RC02
Chassis Mount Resistors RER65F2800RC02
RES CHAS MNT 280 OHM 1% 10W

RES CHAS MNT 280 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2800RC02 RER65F2800RC02-ND RER65F2800RC02
Product Name RES 280 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers