Vishay Intertechnology, Inc. Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F27R4RC02

Description
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER65F27R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER65F27R4RC02
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F27R4RC02
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER65F27R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F27R4RC02-ND
Chassis Mount Resistors RER65F27R4RC02-ND
27.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

27.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F27R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F27R4RC02
Chassis Mount Resistors RER65F27R4RC02
RES CHAS MNT 27.4 OHM 1% 10W

RES CHAS MNT 27.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F27R4RC02 RER65F27R4RC02-ND RER65F27R4RC02
Product Name Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details