Vishay Intertechnology, Inc. RES 2.74K OHM 10W 1% AXIAL LUGS RER65F2741RC02

Description
RES 2.74Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.74Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 10W 1% AXIAL LUGS - RER65F2741RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 10W 1% AXIAL LUGS
RER65F2741RC02
RES 2.74K OHM 10W 1% AXIAL LUGS RER65F2741RC02
RES 2.74Kohm 10W 1% AXIAL LUGS

RES 2.74Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2741RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2741RC02
Chassis Mount Resistors RER65F2741RC02
RES CHAS MNT 2.74K OHM 1% 10W

RES CHAS MNT 2.74K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER65F2741RC02 RER65F2741RC02
Product Name RES 2.74K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details