Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2740RCSL

Description
274 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
274 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2740RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2740RCSL-ND
Chassis Mount Resistors RER65F2740RCSL-ND
274 Ohms ±1% 10W Wirewound Chassis Mount Resistor

274 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 274 OHM 10W 1% AXIAL LUGS - RER65F2740RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 10W 1% AXIAL LUGS
RER65F2740RCSL
RES 274 OHM 10W 1% AXIAL LUGS RER65F2740RCSL
RES 274ohm 10W 1% AXIAL LUGS

RES 274ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2740RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2740RCSL
Chassis Mount Resistors RER65F2740RCSL
RES CHAS MNT 274 OHM 1% 10W

RES CHAS MNT 274 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2740RCSL-ND RER65F2740RCSL RER65F2740RCSL
Product Name Chassis Mount Resistors RES 274 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details