Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2740RC02

Description
274 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
274 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2740RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2740RC02-ND
Chassis Mount Resistors RER65F2740RC02-ND
274 Ohms ±1% 10W Wirewound Chassis Mount Resistor

274 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 274 OHM 10W 1% AXIAL LUGS - RER65F2740RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 10W 1% AXIAL LUGS
RER65F2740RC02
RES 274 OHM 10W 1% AXIAL LUGS RER65F2740RC02
RES 274ohm 10W 1% AXIAL LUGS

RES 274ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2740RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2740RC02
Chassis Mount Resistors RER65F2740RC02
RES CHAS MNT 274 OHM 1% 10W

RES CHAS MNT 274 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2740RC02-ND RER65F2740RC02 RER65F2740RC02
Product Name Chassis Mount Resistors RES 274 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers