26.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES 26.7ohm 10W 1% AXIAL LUGS
RES CHAS MNT 26.7 OHM 1% 10W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65F26R7RCSL-ND | RER65F26R7RCSL | RER65F26R7RCSL |
| Product Name | Chassis Mount Resistors | RES 26.7 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 26.7 ohms | 26.7 ohms | 26.7 ohms |