Vishay Intertechnology, Inc. RES 26.1 OHM 10W 1% AXIAL LUGS RER65F26R1RC02

Description
RES 26.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 26.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 10W 1% AXIAL LUGS - RER65F26R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 10W 1% AXIAL LUGS
RER65F26R1RC02
RES 26.1 OHM 10W 1% AXIAL LUGS RER65F26R1RC02
RES 26.1ohm 10W 1% AXIAL LUGS

RES 26.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F26R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F26R1RC02-ND
Chassis Mount Resistors RER65F26R1RC02-ND
26.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

26.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F26R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F26R1RC02
Chassis Mount Resistors RER65F26R1RC02
RES CHAS MNT 26.1 OHM 1% 10W

RES CHAS MNT 26.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F26R1RC02 RER65F26R1RC02-ND RER65F26R1RC02
Product Name RES 26.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers