Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2671RC02

Description
2.67 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.67 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2671RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2671RC02-ND
Chassis Mount Resistors RER65F2671RC02-ND
2.67 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.67 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 2.67K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F2671RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.67K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F2671RC02
Res Wirewound 2.67K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F2671RC02
Res Wirewound 2.67K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 2.67K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F2671RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2671RC02
Chassis Mount Resistors RER65F2671RC02
RES CHAS MNT 2.67K OHM 1% 10W

RES CHAS MNT 2.67K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2671RC02-ND RER65F2671RC02 RER65F2671RC02
Product Name Chassis Mount Resistors Res Wirewound 2.67K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details