Vishay Intertechnology, Inc. RES 261 OHM 10W 1% AXIAL LUGS RER65F2610RCSL

Description
RES 261ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 261ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 10W 1% AXIAL LUGS - RER65F2610RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 10W 1% AXIAL LUGS
RER65F2610RCSL
RES 261 OHM 10W 1% AXIAL LUGS RER65F2610RCSL
RES 261ohm 10W 1% AXIAL LUGS

RES 261ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2610RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2610RCSL
Chassis Mount Resistors RER65F2610RCSL
RES CHAS MNT 261 OHM 1% 10W

RES CHAS MNT 261 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER65F2610RCSL RER65F2610RCSL
Product Name RES 261 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers