Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2610MCSL

Description
261 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
261 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2610MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2610MCSL-ND
Chassis Mount Resistors RER65F2610MCSL-ND
261 Ohms ±1% 10W Wirewound Chassis Mount Resistor

261 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 261 OHM 10W 1% AXIAL LUGS - RER65F2610MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 10W 1% AXIAL LUGS
RER65F2610MCSL
RES 261 OHM 10W 1% AXIAL LUGS RER65F2610MCSL
RES 261ohm 10W 1% AXIAL LUGS

RES 261ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2610MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2610MCSL
Chassis Mount Resistors RER65F2610MCSL
RES CHAS MNT 261 OHM 1% 10W

RES CHAS MNT 261 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2610MCSL-ND RER65F2610MCSL RER65F2610MCSL
Product Name Chassis Mount Resistors RES 261 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 261 ohms 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers