Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2610MC02

Description
261 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
261 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2610MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2610MC02-ND
Chassis Mount Resistors RER65F2610MC02-ND
261 Ohms ±1% 10W Wirewound Chassis Mount Resistor

261 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 261 OHM 10W 1% AXIAL LUGS - RER65F2610MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 10W 1% AXIAL LUGS
RER65F2610MC02
RES 261 OHM 10W 1% AXIAL LUGS RER65F2610MC02
RES 261ohm 10W 1% AXIAL LUGS

RES 261ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2610MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2610MC02
Chassis Mount Resistors RER65F2610MC02
RES CHAS MNT 261 OHM 1% 10W

RES CHAS MNT 261 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2610MC02-ND RER65F2610MC02 RER65F2610MC02
Product Name Chassis Mount Resistors RES 261 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 261 ohms 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C103K3JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details