Vishay Intertechnology, Inc. RES 25.5 OHM 10W 1% AXIAL LUGS RER65F25R5PCSL

Description
RES 25.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 25.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 10W 1% AXIAL LUGS - RER65F25R5PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 10W 1% AXIAL LUGS
RER65F25R5PCSL
RES 25.5 OHM 10W 1% AXIAL LUGS RER65F25R5PCSL
RES 25.5ohm 10W 1% AXIAL LUGS

RES 25.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F25R5PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F25R5PCSL
Chassis Mount Resistors RER65F25R5PCSL
RES CHAS MNT 25.5 OHM 1% 10W

RES CHAS MNT 25.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER65F25R5PCSL RER65F25R5PCSL
Product Name RES 25.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details