Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F25R5PC02

Description
25.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F25R5PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F25R5PC02-ND
Chassis Mount Resistors RER65F25R5PC02-ND
25.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

25.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 25.5 OHM 10W 1% AXIAL LUGS - RER65F25R5PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 10W 1% AXIAL LUGS
RER65F25R5PC02
RES 25.5 OHM 10W 1% AXIAL LUGS RER65F25R5PC02
RES 25.5ohm 10W 1% AXIAL LUGS

RES 25.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F25R5PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F25R5PC02
Chassis Mount Resistors RER65F25R5PC02
RES CHAS MNT 25.5 OHM 1% 10W

RES CHAS MNT 25.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F25R5PC02-ND RER65F25R5PC02 RER65F25R5PC02
Product Name Chassis Mount Resistors RES 25.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details