The RER65F2550MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 10 watts at 25 °C, the RER65F2550MC02 has a resistance value of 255 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. Its insulation resistance is rated at a minimum of 10,000 MΩ when dry, ensuring reliable performance in various conditions. The product is suitable for applications requiring high reliability and durability.
255 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES 255ohm 10W 1% AXIAL LUGS
RES CHAS MNT 255 OHM 1% 10W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65F2550MC02-ND | RER65F2550MC02 | RER65F2550MC02 |
| Product Name | Chassis Mount Resistors | RES 255 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 255 ohms | 255 ohms | 255 ohms |