Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2500RCSL

Description
250 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2500RCSL-ND
Chassis Mount Resistors RER65F2500RCSL-ND
250 Ohms ±1% 10W Wirewound Chassis Mount Resistor

250 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 250 OHM 10W 1% AXIAL LUGS - RER65F2500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 10W 1% AXIAL LUGS
RER65F2500RCSL
RES 250 OHM 10W 1% AXIAL LUGS RER65F2500RCSL
RES 250ohm 10W 1% AXIAL LUGS

RES 250ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2500RCSL
Chassis Mount Resistors RER65F2500RCSL
RES CHAS MNT 250 OHM 1% 10W

RES CHAS MNT 250 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2500RCSL-ND RER65F2500RCSL RER65F2500RCSL
Product Name Chassis Mount Resistors RES 250 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3AR51JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details