Vishay Intertechnology, Inc. RES 24.3 OHM 10W 1% AXIAL LUGS RER65F24R3RCSL

Description
RES 24.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 24.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 10W 1% AXIAL LUGS - RER65F24R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 10W 1% AXIAL LUGS
RER65F24R3RCSL
RES 24.3 OHM 10W 1% AXIAL LUGS RER65F24R3RCSL
RES 24.3ohm 10W 1% AXIAL LUGS

RES 24.3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F24R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F24R3RCSL-ND
Chassis Mount Resistors RER65F24R3RCSL-ND
24.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

24.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F24R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F24R3RCSL
Chassis Mount Resistors RER65F24R3RCSL
RES CHAS MNT 24.3 OHM 1% 10W

RES CHAS MNT 24.3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F24R3RCSL RER65F24R3RCSL-ND RER65F24R3RCSL
Product Name RES 24.3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details