Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F24R3PCSL

Description
24.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
24.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F24R3PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F24R3PCSL-ND
Chassis Mount Resistors RER65F24R3PCSL-ND
24.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

24.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 24.3 OHM 10W 1% AXIAL LUGS - RER65F24R3PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 10W 1% AXIAL LUGS
RER65F24R3PCSL
RES 24.3 OHM 10W 1% AXIAL LUGS RER65F24R3PCSL
RES 24.3ohm 10W 1% AXIAL LUGS

RES 24.3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F24R3PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F24R3PCSL
Chassis Mount Resistors RER65F24R3PCSL
RES CHAS MNT 24.3 OHM 1% 10W

RES CHAS MNT 24.3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F24R3PCSL-ND RER65F24R3PCSL RER65F24R3PCSL
Product Name Chassis Mount Resistors RES 24.3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details