Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2490RCSL

Description
249 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
249 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2490RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2490RCSL-ND
Chassis Mount Resistors RER65F2490RCSL-ND
249 Ohms ±1% 10W Wirewound Chassis Mount Resistor

249 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 249 OHM 10W 1% AXIAL LUGS - RER65F2490RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 10W 1% AXIAL LUGS
RER65F2490RCSL
RES 249 OHM 10W 1% AXIAL LUGS RER65F2490RCSL
RES 249ohm 10W 1% AXIAL LUGS

RES 249ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2490RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2490RCSL
Chassis Mount Resistors RER65F2490RCSL
RES CHAS MNT 249 OHM 1% 10W

RES CHAS MNT 249 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2490RCSL-ND RER65F2490RCSL RER65F2490RCSL
Product Name Chassis Mount Resistors RES 249 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details