Vishay Intertechnology, Inc. RES 2.43K OHM 10W 1% AXIAL LUGS RER65F2431RC02

Description
RES 2.43Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.43Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 10W 1% AXIAL LUGS - RER65F2431RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 10W 1% AXIAL LUGS
RER65F2431RC02
RES 2.43K OHM 10W 1% AXIAL LUGS RER65F2431RC02
RES 2.43Kohm 10W 1% AXIAL LUGS

RES 2.43Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2431RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2431RC02-ND
Chassis Mount Resistors RER65F2431RC02-ND
2.43 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.43 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2431RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2431RC02
Chassis Mount Resistors RER65F2431RC02
RES CHAS MNT 2.43K OHM 1% 10W

RES CHAS MNT 2.43K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2431RC02 RER65F2431RC02-ND RER65F2431RC02
Product Name RES 2.43K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details