Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2401RCSL

Description
2.4 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.4 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2401RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2401RCSL-ND
Chassis Mount Resistors RER65F2401RCSL-ND
2.4 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.4 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.4K OHM 10W 1% AXIAL LUGS - RER65F2401RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 10W 1% AXIAL LUGS
RER65F2401RCSL
RES 2.4K OHM 10W 1% AXIAL LUGS RER65F2401RCSL
RES 2.4Kohm 10W 1% AXIAL LUGS

RES 2.4Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2401RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2401RCSL
Chassis Mount Resistors RER65F2401RCSL
RES CHAS MNT 2.4K OHM 1% 10W

RES CHAS MNT 2.4K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2401RCSL-ND RER65F2401RCSL RER65F2401RCSL
Product Name Chassis Mount Resistors RES 2.4K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details