Vishay Intertechnology, Inc. RES 2.37K OHM 10W 1% AXIAL LUGS RER65F2371RC02

Description
RES 2.37Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.37Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 10W 1% AXIAL LUGS - RER65F2371RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 10W 1% AXIAL LUGS
RER65F2371RC02
RES 2.37K OHM 10W 1% AXIAL LUGS RER65F2371RC02
RES 2.37Kohm 10W 1% AXIAL LUGS

RES 2.37Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2371RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2371RC02-ND
Chassis Mount Resistors RER65F2371RC02-ND
2.37 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.37 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2371RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2371RC02
Chassis Mount Resistors RER65F2371RC02
RES CHAS MNT 2.37K OHM 1% 10W

RES CHAS MNT 2.37K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2371RC02 RER65F2371RC02-ND RER65F2371RC02
Product Name RES 2.37K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 3-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers