Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2321RCSL

Description
2.32 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.32 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2321RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2321RCSL-ND
Chassis Mount Resistors RER65F2321RCSL-ND
2.32 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.32 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.32K OHM 10W 1% AXIAL LUGS - RER65F2321RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 10W 1% AXIAL LUGS
RER65F2321RCSL
RES 2.32K OHM 10W 1% AXIAL LUGS RER65F2321RCSL
RES 2.32Kohm 10W 1% AXIAL LUGS

RES 2.32Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2321RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2321RCSL
Chassis Mount Resistors RER65F2321RCSL
RES CHAS MNT 2.32K OHM 1% 10W

RES CHAS MNT 2.32K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2321RCSL-ND RER65F2321RCSL RER65F2321RCSL
Product Name Chassis Mount Resistors RES 2.32K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details