Vishay Intertechnology, Inc. RES 232 OHM 10W 1% AXIAL LUGS RER65F2320RC02

Description
RES 232ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 232ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 10W 1% AXIAL LUGS - RER65F2320RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 10W 1% AXIAL LUGS
RER65F2320RC02
RES 232 OHM 10W 1% AXIAL LUGS RER65F2320RC02
RES 232ohm 10W 1% AXIAL LUGS

RES 232ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2320RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2320RC02-ND
Chassis Mount Resistors RER65F2320RC02-ND
232 Ohms ±1% 10W Wirewound Chassis Mount Resistor

232 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2320RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2320RC02
Chassis Mount Resistors RER65F2320RC02
RES CHAS MNT 232 OHM 1% 10W

RES CHAS MNT 232 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2320RC02 RER65F2320RC02-ND RER65F2320RC02
Product Name RES 232 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details