Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2320PCSL

Description
232 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
232 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2320PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2320PCSL-ND
Chassis Mount Resistors RER65F2320PCSL-ND
232 Ohms ±1% 10W Wirewound Chassis Mount Resistor

232 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 232 OHM 10W 1% AXIAL LUGS - RER65F2320PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 10W 1% AXIAL LUGS
RER65F2320PCSL
RES 232 OHM 10W 1% AXIAL LUGS RER65F2320PCSL
RES 232ohm 10W 1% AXIAL LUGS

RES 232ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2320PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2320PCSL
Chassis Mount Resistors RER65F2320PCSL
RES CHAS MNT 232 OHM 1% 10W

RES CHAS MNT 232 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2320PCSL-ND RER65F2320PCSL RER65F2320PCSL
Product Name Chassis Mount Resistors RES 232 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details