Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2260RC02

Description
226 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
226 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2260RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2260RC02-ND
Chassis Mount Resistors RER65F2260RC02-ND
226 Ohms ±1% 10W Wirewound Chassis Mount Resistor

226 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 226 OHM 10W 1% AXIAL LUGS - RER65F2260RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 10W 1% AXIAL LUGS
RER65F2260RC02
RES 226 OHM 10W 1% AXIAL LUGS RER65F2260RC02
RES 226ohm 10W 1% AXIAL LUGS

RES 226ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2260RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2260RC02
Chassis Mount Resistors RER65F2260RC02
RES CHAS MNT 226 OHM 1% 10W

RES CHAS MNT 226 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2260RC02-ND RER65F2260RC02 RER65F2260RC02
Product Name Chassis Mount Resistors RES 226 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details