Vishay Intertechnology, Inc. RES 226 OHM 10W 1% AXIAL LUGS RER65F2260MCSL

Description
RES 226ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 226ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 10W 1% AXIAL LUGS - RER65F2260MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 10W 1% AXIAL LUGS
RER65F2260MCSL
RES 226 OHM 10W 1% AXIAL LUGS RER65F2260MCSL
RES 226ohm 10W 1% AXIAL LUGS

RES 226ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2260MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2260MCSL
Chassis Mount Resistors RER65F2260MCSL
RES CHAS MNT 226 OHM 1% 10W

RES CHAS MNT 226 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER65F2260MCSL RER65F2260MCSL
Product Name RES 226 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers