Vishay Intertechnology, Inc. RES 2.21K OHM 10W 1% AXIAL LUGS RER65F2211RC02

Description
RES 2.21Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.21Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 10W 1% AXIAL LUGS - RER65F2211RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 10W 1% AXIAL LUGS
RER65F2211RC02
RES 2.21K OHM 10W 1% AXIAL LUGS RER65F2211RC02
RES 2.21Kohm 10W 1% AXIAL LUGS

RES 2.21Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2211RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2211RC02-ND
Chassis Mount Resistors RER65F2211RC02-ND
2.21 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.21 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2211RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2211RC02
Chassis Mount Resistors RER65F2211RC02
RES CHAS MNT 2.21K OHM 1% 10W

RES CHAS MNT 2.21K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2211RC02 RER65F2211RC02-ND RER65F2211RC02
Product Name RES 2.21K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details