Vishay Intertechnology, Inc. RES 2.21K OHM 10W 1% AXIAL LUGS RER65F2211MCSL

Description
RES 2.21Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.21Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 10W 1% AXIAL LUGS - RER65F2211MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 10W 1% AXIAL LUGS
RER65F2211MCSL
RES 2.21K OHM 10W 1% AXIAL LUGS RER65F2211MCSL
RES 2.21Kohm 10W 1% AXIAL LUGS

RES 2.21Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2211MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2211MCSL-ND
Chassis Mount Resistors RER65F2211MCSL-ND
2.21 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.21 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2211MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2211MCSL
Chassis Mount Resistors RER65F2211MCSL
RES CHAS MNT 2.21K OHM 1% 10W

RES CHAS MNT 2.21K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2211MCSL RER65F2211MCSL-ND RER65F2211MCSL
Product Name RES 2.21K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers